The ISL8485EIB-T is a half-duplex RS-485/RS-422 transceiver in an 8-lead SOIC package, designed for high-speed data transmission up to 10Mbps. It operates from a single 4.5V to 5.5V supply, presents a single unit load to the bus allowing up to 32 devices, and features ±15kV ESD protection on I/O pins. The device includes driver short-circuit protection, thermal shutdown, and enables receiver fail-safe operation with floating inputs. It draws 500µA quiescent current and supports three-state outputs. The part is specified for -40°C to +85°C operation and is RoHS compliant.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL8485EIB-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL8485EIB-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL8485EIB-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |