The ISL8485CB is a 5V, half-duplex RS-485/RS-422 transceiver in an 8-lead SOIC package, supporting data rates up to 5Mbps with a single unit load for up to 32 devices on the bus. It features a fail-safe receiver, driver short-circuit protection, thermal shutdown, and low quiescent current of 500µA. The device operates from a 4.5V to 5.5V supply and has a common-mode input range of -7V to +12V. ESD protection is rated at 7kV HBM on all pins. The full-fledged fail-safe and protection features align with industrial communication standards, and the part is RoHS compliant.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL8485CB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL8485CB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL8485CB |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |