Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8484IRZ ISL8484IRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190318-ISL8484IRZ Packaging: Tube Switch Circuit: SPDT Charge Injection: 170pC Crosstalk: -85dB at 100kHz Channel-to-Channel Matching (ΔRon): 60mOhm Channel Capacitance (CS(off), CD(off)): 62pF Categories: Integrated Circuits Supplier Device Package: 10-TDFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-WFDFN Exposed Pad On-State Resistance (Maximum): 500mOhm Switch Time (Ton, Toff) (Maximum): 40ns, 20ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: ISL8484 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 1.65V ~ 4.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190318-ISL8484IRZ Packaging: Tube Switch Circuit: SPDT Charge Injection: 170pC Crosstalk: -85dB at 100kHz Channel-to-Channel Matching (ΔRon): 60mOhm Channel Capacitance (CS(off), CD(off)): 62pF Categories: Integrated Circuits Supplier Device Package: 10-TDFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-WFDFN Exposed Pad On-State Resistance (Maximum): 500mOhm Switch Time (Ton, Toff) (Maximum): 40ns, 20ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: ISL8484 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 1.65V ~ 4.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8484IRZ - 1190318-ISL8484IRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8484IRZ
1190318-ISL8484IRZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8484IRZ 1190318-ISL8484IRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190318-ISL8484IRZ Packaging: Tube Switch Circuit: SPDT Charge Injection: 170pC Crosstalk: -85dB at 100kHz Channel-to-Channel Matching (ΔRon): 60mOhm Channel Capacitance (CS(off), CD(off)): 62pF Categories: Integrated Circuits Supplier Device Package: 10-TDFN (3x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-WFDFN Exposed Pad On-State Resistance (Maximum): 500mOhm Switch Time (Ton, Toff) (Maximum): 40ns, 20ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: ISL8484 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 1.65V ~ 4.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190318-ISL8484IRZ
Packaging: Tube
Switch Circuit: SPDT
Charge Injection: 170pC
Crosstalk: -85dB at 100kHz
Channel-to-Channel Matching (ΔRon): 60mOhm
Channel Capacitance (CS(off), CD(off)): 62pF
Categories: Integrated Circuits
Supplier Device Package: 10-TDFN (3x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-WFDFN Exposed Pad
On-State Resistance (Maximum): 500mOhm
Switch Time (Ton, Toff) (Maximum): 40ns, 20ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: ISL8484
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage , Single (V+): 1.65V ~ 4.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1190318-ISL8484IRZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8484IRZ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 74ALVC162836ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Interface - Controllers - CP8767AT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers