Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL8483EIPZ ISL8483EIPZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190316-ISL8483EIPZ Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: ISL8483E Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190316-ISL8483EIPZ Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: ISL8483E Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL8483EIPZ - 1190316-ISL8483EIPZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL8483EIPZ
1190316-ISL8483EIPZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL8483EIPZ 1190316-ISL8483EIPZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190316-ISL8483EIPZ Packaging: Tube Type: Transceiver Mounting Style: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: ISL8483E Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190316-ISL8483EIPZ
Packaging: Tube
Type: Transceiver
Mounting Style: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8483E
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-ISL8483EIPZ
Interface Transceiver IC 710-ISL8483EIPZ
IC TRANSCEIVER HALF 1/1 8DIP Product overview: ISL8483EIPZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL8483EIPZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8DIP Product overview: ISL8483EIPZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL8483EIPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1190316-ISL8483EIPZ 710-ISL8483EIPZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL8483EIPZ Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32B/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details