The ISL8483E is a half-duplex, BiCMOS RS-485/RS-422 transceiver operating from a single 4.5V to 5.5V supply, designed for industrial communication networks. It features ±15kV ESD protection on RS-485 I/O pins, a single unit load allowing up to 32 devices on the bus, and slew rate limited drivers to minimize EMI and reflections. The device supports data rates up to 250kbps, includes receiver fail-safe functionality for open inputs, and offers a low-power shutdown mode with 160µA quiescent current. It is available in an 8-lead SOIC package with an operating temperature range of -40°C to +85°C for the ISL8483EIBZ variant. Driver outputs are short-circuit protected and include thermal shutdown. Receiver and driver outputs are three-state enabled via independent RE and DE inputs.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL8483EIB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL8483EIB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL8483EIB |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |