Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84782IRZ

Description
Win Source Part Number: 1378686-ISL84782IRZ Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) Mfr: Intersil Package: Tube Product Status: Active Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Base Product Number: ISL84782 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SP4T On-State Resistance (Max): 750mOhm Channel-to-Channel Matching (ΔRon): 120mOhm Voltage - Supply, Single (V+): 1.6V ~ 3.6V Switch Time (Ton, Toff) (Max): 25ns, 23ns Charge Injection: -65pC Channel Capacitance (CS(off), CD(off)): 62pF, 218pF Current - Leakage (IS(off)) (Max): 4nA Crosstalk: -100dB @ 100kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1378686-ISL84782IRZ Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) Mfr: Intersil Package: Tube Product Status: Active Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Base Product Number: ISL84782 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SP4T On-State Resistance (Max): 750mOhm Channel-to-Channel Matching (ΔRon): 120mOhm Voltage - Supply, Single (V+): 1.6V ~ 3.6V Switch Time (Ton, Toff) (Max): 25ns, 23ns Charge Injection: -65pC Channel Capacitance (CS(off), CD(off)): 62pF, 218pF Current - Leakage (IS(off)) (Max): 4nA Crosstalk: -100dB @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1378686-ISL84782IRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1378686-ISL84782IRZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1378686-ISL84782IRZ
Win Source Part Number: 1378686-ISL84782IRZ Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) Mfr: Intersil Package: Tube Product Status: Active Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Base Product Number: ISL84782 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 2 Switch Circuit: SP4T On-State Resistance (Max): 750mOhm Channel-to-Channel Matching (ΔRon): 120mOhm Voltage - Supply, Single (V+): 1.6V ~ 3.6V Switch Time (Ton, Toff) (Max): 25ns, 23ns Charge Injection: -65pC Channel Capacitance (CS(off), CD(off)): 62pF, 218pF Current - Leakage (IS(off)) (Max): 4nA Crosstalk: -100dB @ 100kHz

Win Source Part Number: 1378686-ISL84782IRZ
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
Mfr: Intersil
Package: Tube
Product Status: Active
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-TQFN (3x3)
Base Product Number: ISL84782
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 2
Switch Circuit: SP4T
On-State Resistance (Max): 750mOhm
Channel-to-Channel Matching (ΔRon): 120mOhm
Voltage - Supply, Single (V+): 1.6V ~ 3.6V
Switch Time (Ton, Toff) (Max): 25ns, 23ns
Charge Injection: -65pC
Channel Capacitance (CS(off), CD(off)): 62pF, 218pF
Current - Leakage (IS(off)) (Max): 4nA
Crosstalk: -100dB @ 100kHz

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84782IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84782IRZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84782IRZ
IC SWITCH SP4TX2 750MOHM 16TQFN

IC SWITCH SP4TX2 750MOHM 16TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1378686-ISL84782IRZ ISL84782IRZ
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3215-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers