Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84781IVZ-T7A ISL84781IVZ-T7A

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 810050-ISL84781IVZ-T 7A Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Charge Injection: -39pC Channel-to-Channel Matching (ΔRon): 120mOhm Channel Capacitance (CS(off), CD(off)): 65pF, 470pF Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.6V ~ 3.6V Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 750mOhm Switch Time (Ton, Toff) (Maximum): 25ns, 23ns Current - Leakage (IS(off)) (Maximum): 4nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Part Number Series: ISL84781
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 810050-ISL84781IVZ-T 7A Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Charge Injection: -39pC Channel-to-Channel Matching (ΔRon): 120mOhm Channel Capacitance (CS(off), CD(off)): 65pF, 470pF Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.6V ~ 3.6V Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 750mOhm Switch Time (Ton, Toff) (Maximum): 25ns, 23ns Current - Leakage (IS(off)) (Maximum): 4nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Part Number Series: ISL84781
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84781IVZ-T7A - 810050-ISL84781IVZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84781IVZ-T7A
810050-ISL84781IVZ-T7A
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84781IVZ-T7A 810050-ISL84781IVZ-T7A
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 810050-ISL84781IVZ-T 7A Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Charge Injection: -39pC Channel-to-Channel Matching (ΔRon): 120mOhm Channel Capacitance (CS(off), CD(off)): 65pF, 470pF Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.6V ~ 3.6V Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 750mOhm Switch Time (Ton, Toff) (Maximum): 25ns, 23ns Current - Leakage (IS(off)) (Maximum): 4nA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Part Number Series: ISL84781

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 810050-ISL84781IVZ-T7A
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Charge Injection: -39pC
Channel-to-Channel Matching (ΔRon): 120mOhm
Channel Capacitance (CS(off), CD(off)): 65pF, 470pF
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 1.6V ~ 3.6V
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 750mOhm
Switch Time (Ton, Toff) (Maximum): 25ns, 23ns
Current - Leakage (IS(off)) (Maximum): 4nA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Part Number Series: ISL84781

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84781IVZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84781IVZ-T7A
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84781IVZ-T7A
IC MUX/DEMUX 8:1 16TSSOP

IC MUX/DEMUX 8:1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 810050-ISL84781IVZ-T7A ISL84781IVZ-T7A
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84781IVZ-T7A Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details