ISL84781IR -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84781IR
Description
SINGLE-ENDED MUX
-
Shenzhen Shengyu Electronics Technology Limited
Description
SINGLE-ENDED MUX
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84781IR
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ISL84781IR |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Device Type
Sensor Interface; Codec
Supply Voltage
Other; 3.13V ~ 3.47V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Technology
Serial
Device Type
Sensor Interface; Codec
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details