Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84780IV-T ISL84780IV-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875817-ISL84780IV-T Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ISL84780 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875817-ISL84780IV-T Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ISL84780 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84780IV-T - 875817-ISL84780IV-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84780IV-T
875817-ISL84780IV-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84780IV-T 875817-ISL84780IV-T
Manufacturer: Renesas Electronics America Win Source Part Number: 875817-ISL84780IV-T Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ISL84780 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875817-ISL84780IV-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL84780
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84780IV-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL84780IV-T-ND
Analog Switches, Multiplexers, Demultiplexers ISL84780IV-T-ND
4 Circuit IC Switch 2:1 600mOhm 16-TSSOP

4 Circuit IC Switch 2:1 600mOhm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
600MOHM Analog Switch and Multiplexer IC
747-ISL84780IV-T
600MOHM Analog Switch and Multiplexer IC 747-ISL84780IV-T
IC SWITCH SPDTX4 600MOHM 16TSSOP Product overview: ISL84780IV-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84780IV-T can be used for catalog matching and distributor lookup.

IC SWITCH SPDTX4 600MOHM 16TSSOP Product overview: ISL84780IV-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84780IV-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84780IV-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84780IV-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL84780IV-T
IC SWITCH QUAD SPDT 16TSSOP

IC SWITCH QUAD SPDT 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84780IV-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84780IV-T
Analog Switches, Multiplexers, Demultiplexers ISL84780IV-T
4 Circuit IC Switch 2:1 600mOhm 16-TSSOP

4 Circuit IC Switch 2:1 600mOhm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 875817-ISL84780IV-T ISL84780IV-T-ND 747-ISL84780IV-T ISL84780IV-T ISL84780IV-T
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84780IV-T Analog Switches, Multiplexers, Demultiplexers 600MOHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP Tape & Reel (TR) SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Configuration 2x1
Supply Voltage (VS) 1.65 to 3.6 volts
Ron 0.6000 ohms 0.1300 ohms 0.1300 ohms 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916806P - RS Components, Ltd.
Specs
Configuration Quad SPDT
Number of Pins 20
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4053DB118 - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G18GM,115 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details