Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IUZ ISL84684IUZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190309-ISL84684IUZ Packaging: Tube Switch Circuit: SPDT Charge Injection: 94pC Crosstalk: -85dB at 100kHz Channel-to-Channel Matching (ΔRon): 55mOhm Channel Capacitance (CS(off), CD(off)): 65pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 500mOhm Switch Time (Ton, Toff) (Maximum): 50ns, 27ns Current - Leakage (IS(off)) (Maximum): 4nA Alternative Parts (Cross-Reference): TS3A24159DGSR; ISL84684IU; ISL84684IU-T; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Family Part Number: ISL84684 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 1.65V ~ 3.6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190309-ISL84684IUZ Packaging: Tube Switch Circuit: SPDT Charge Injection: 94pC Crosstalk: -85dB at 100kHz Channel-to-Channel Matching (ΔRon): 55mOhm Channel Capacitance (CS(off), CD(off)): 65pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 500mOhm Switch Time (Ton, Toff) (Maximum): 50ns, 27ns Current - Leakage (IS(off)) (Maximum): 4nA Alternative Parts (Cross-Reference): TS3A24159DGSR; ISL84684IU; ISL84684IU-T; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Family Part Number: ISL84684 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 1.65V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IUZ - 1190309-ISL84684IUZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IUZ
1190309-ISL84684IUZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IUZ 1190309-ISL84684IUZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190309-ISL84684IUZ Packaging: Tube Switch Circuit: SPDT Charge Injection: 94pC Crosstalk: -85dB at 100kHz Channel-to-Channel Matching (ΔRon): 55mOhm Channel Capacitance (CS(off), CD(off)): 65pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 500mOhm Switch Time (Ton, Toff) (Maximum): 50ns, 27ns Current - Leakage (IS(off)) (Maximum): 4nA Alternative Parts (Cross-Reference): TS3A24159DGSR; ISL84684IU; ISL84684IU-T; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Family Part Number: ISL84684 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 1.65V ~ 3.6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190309-ISL84684IUZ
Packaging: Tube
Switch Circuit: SPDT
Charge Injection: 94pC
Crosstalk: -85dB at 100kHz
Channel-to-Channel Matching (ΔRon): 55mOhm
Channel Capacitance (CS(off), CD(off)): 65pF
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-TFSOP, 10-MSOP
On-State Resistance (Maximum): 500mOhm
Switch Time (Ton, Toff) (Maximum): 50ns, 27ns
Current - Leakage (IS(off)) (Maximum): 4nA
Alternative Parts (Cross-Reference): TS3A24159DGSR; ISL84684IU; ISL84684IU-T;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Family Part Number: ISL84684
Manufacturer Pack Quantity: 980
MSL Level: 2 (1 Year)
Supply Voltage , Single (V+): 1.65V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84684IUZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84684IUZ
SPDT ANALOG SWITCH, 2 FUNC, 2 CH

SPDT ANALOG SWITCH, 2 FUNC, 2 CH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1190309-ISL84684IUZ ISL84684IUZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IUZ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Receiver; Sensor Interface
View Details