Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IRZ-ND ISL84684IRZ-ND

Description
Manufacturer: Intersil Win Source Part Number: 205595-ISL84684IRZ-N D Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 94pC Crosstalk: -85dB @ 100kHz Channel-to-Channel Matching (ΔRon): 55 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 500 mOhm Case / Package: 10-TDFN (3x3) Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 50ns, 27ns Channel Capacitance(CS off, CD off): 65pF Max Leakage Current (IS off): 4nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 205595-ISL84684IRZ-N D Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 94pC Crosstalk: -85dB @ 100kHz Channel-to-Channel Matching (ΔRon): 55 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 500 mOhm Case / Package: 10-TDFN (3x3) Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 50ns, 27ns Channel Capacitance(CS off, CD off): 65pF Max Leakage Current (IS off): 4nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IRZ-ND - 205595-ISL84684IRZ-ND - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IRZ-ND
205595-ISL84684IRZ-ND
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IRZ-ND 205595-ISL84684IRZ-ND
Manufacturer: Intersil Win Source Part Number: 205595-ISL84684IRZ-N D Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPDT Charge Injection: 94pC Crosstalk: -85dB @ 100kHz Channel-to-Channel Matching (ΔRon): 55 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 500 mOhm Case / Package: 10-TDFN (3x3) Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 50ns, 27ns Channel Capacitance(CS off, CD off): 65pF Max Leakage Current (IS off): 4nA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 205595-ISL84684IRZ-ND
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 94pC
Crosstalk: -85dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 55 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 500 mOhm
Case / Package: 10-TDFN (3x3)
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 50ns, 27ns
Channel Capacitance(CS off, CD off): 65pF
Max Leakage Current (IS off): 4nA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-ISL84684IRZ-ND
Dual Analog Switch and Multiplexer IC 747-ISL84684IRZ-ND
IC SWITCH DUAL SPDT 10TDFN Product overview: ISL84684IRZ-ND from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84684IRZ-ND can be used for catalog matching and distributor lookup.

IC SWITCH DUAL SPDT 10TDFN Product overview: ISL84684IRZ-ND from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84684IRZ-ND can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 205595-ISL84684IRZ-ND 747-ISL84684IRZ-ND
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IRZ-ND Dual Analog Switch and Multiplexer IC
Features Single-Supply
Unlock Full Specs
to access all available technical data