2 Circuit IC Switch 2:1 500mOhm 10-TDFN (3x3)
IC SWITCH DUAL SPDT 10TDFN Product overview: ISL84684IR-T from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84684IR-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 070126-ISL84684IR-T
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 94pC
Crosstalk: -85dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 55 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 500 mOhm
Case / Package: 10-TDFN (3x3)
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 50ns, 27ns
Channel Capacitance(CS off, CD off): 65pF
Max Leakage Current (IS off): 4nA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC SWITCH DUAL SPDT 10TDFN
2 Circuit IC Switch 2:1 500mOhm 10-TDFN (3x3)
2 Circuit IC Switch 2:1 500mOhm 10-TDFN (3x3)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84684IR-T-ND | 747-ISL84684IR-T | 070126-ISL84684IR-T | ISL84684IR-T | ISL84684IR-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IR-T | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | |||
| Ron | 0.5000 ohms | 0.0550 ohms | 0.5000 ohms | ||
| tON | 50 ns | ||||
| tOFF | 27 ns |