Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84581IAZ

Description
Win Source Part Number: 1003446-ISL84581IAZ Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 1 Standard Package: 980 Mounting: SMD (SMT) On-State Resistance (Max): 60Ohm Charge Injection: 0.3pC Current - Leakage (IS(off)) (Max): 20pA (Typ) Channel-to-Channel Matching (ΔRon): 1.3Ohm Voltage - Supply, Single (V+): 2V ~ 12V Voltage - Supply, Dual (V±): ±2V ~ 6V Switch Time (Ton, Toff) (Max): 50ns, 35ns Channel Capacitance (CS(off), CD(off)): 3pF, 21pF Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL84581IAZ Base Product Number: ISL84581
Request a Quote Datasheet
Description
Win Source Part Number: 1003446-ISL84581IAZ Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 1 Standard Package: 980 Mounting: SMD (SMT) On-State Resistance (Max): 60Ohm Charge Injection: 0.3pC Current - Leakage (IS(off)) (Max): 20pA (Typ) Channel-to-Channel Matching (ΔRon): 1.3Ohm Voltage - Supply, Single (V+): 2V ~ 12V Voltage - Supply, Dual (V±): ±2V ~ 6V Switch Time (Ton, Toff) (Max): 50ns, 35ns Channel Capacitance (CS(off), CD(off)): 3pF, 21pF Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL84581IAZ Base Product Number: ISL84581
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1003446-ISL84581IAZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1003446-ISL84581IAZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1003446-ISL84581IAZ
Win Source Part Number: 1003446-ISL84581IAZ Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 1 Standard Package: 980 Mounting: SMD (SMT) On-State Resistance (Max): 60Ohm Charge Injection: 0.3pC Current - Leakage (IS(off)) (Max): 20pA (Typ) Channel-to-Channel Matching (ΔRon): 1.3Ohm Voltage - Supply, Single (V+): 2V ~ 12V Voltage - Supply, Dual (V±): ±2V ~ 6V Switch Time (Ton, Toff) (Max): 50ns, 35ns Channel Capacitance (CS(off), CD(off)): 3pF, 21pF Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -ISL84581IAZ Base Product Number: ISL84581

Win Source Part Number: 1003446-ISL84581IAZ
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 1
Standard Package: 980
Mounting: SMD (SMT)
On-State Resistance (Max): 60Ohm
Charge Injection: 0.3pC
Current - Leakage (IS(off)) (Max): 20pA (Typ)
Channel-to-Channel Matching (ΔRon): 1.3Ohm
Voltage - Supply, Single (V+): 2V ~ 12V
Voltage - Supply, Dual (V±): ±2V ~ 6V
Switch Time (Ton, Toff) (Max): 50ns, 35ns
Channel Capacitance (CS(off), CD(off)): 3pF, 21pF
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL84581IAZ
Base Product Number: ISL84581

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84581IAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84581IAZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84581IAZ
IC MULTIPLEXER 8X1 16QSOP

IC MULTIPLEXER 8X1 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1003446-ISL84581IAZ ISL84581IAZ
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907222P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers