Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544IB ISL84544IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190306-ISL84544IB Packaging: Tube Switch Circuit: SPDT Charge Injection: 1pC Crosstalk: -90dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 100ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: ISL84544 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190306-ISL84544IB Packaging: Tube Switch Circuit: SPDT Charge Injection: 1pC Crosstalk: -90dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 100ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: ISL84544 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544IB - 1190306-ISL84544IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544IB
1190306-ISL84544IB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544IB 1190306-ISL84544IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190306-ISL84544IB Packaging: Tube Switch Circuit: SPDT Charge Injection: 1pC Crosstalk: -90dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 100ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: ISL84544 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190306-ISL84544IB
Packaging: Tube
Switch Circuit: SPDT
Charge Injection: 1pC
Crosstalk: -90dB at 1MHz
Channel-to-Channel Matching (ΔRon): 800mOhm
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 60Ohm
Switch Time (Ton, Toff) (Maximum): 100ns, 75ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: ISL84544
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 12V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84544IB
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84544IB
SPDT ANALOG SWITCH, 2 FUNC, 1 CH

SPDT ANALOG SWITCH, 2 FUNC, 1 CH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1190306-ISL84544IB ISL84544IB
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544IB Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Controllers - CY7C63923-PVXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers