Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers ISL84544CP

Description
1 Circuit IC Switch 2:1 60Ohm 8-PDIP
Request a Quote Datasheet
Description
1 Circuit IC Switch 2:1 60Ohm 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - ISL84544CP-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL84544CP-ND
Analog Switches, Multiplexers, Demultiplexers ISL84544CP-ND
1 Circuit IC Switch 2:1 60Ohm 8-PDIP

1 Circuit IC Switch 2:1 60Ohm 8-PDIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84544CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84544CP
Analog Switches, Multiplexers, Demultiplexers ISL84544CP
1 Circuit IC Switch 2:1 60Ohm 8-PDIP

1 Circuit IC Switch 2:1 60Ohm 8-PDIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84544CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84544CP
Analog Switches, Multiplexers, Demultiplexers ISL84544CP
1 Circuit IC Switch 2:1 60Ohm 8-PDIP

1 Circuit IC Switch 2:1 60Ohm 8-PDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544CP - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84544CP
Interface - Analog Switches, Multiplexers, Demultiplexers ISL84544CP
IC SWITCH SPDT 8DIP

IC SWITCH SPDT 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL84544CP-ND ISL84544CP ISL84544CP
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 2.7 to 12 volts
Ron 60 ohms 60 ohms 0.8000 ohms
tON 100 ns
tOFF 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904708 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
Dual 3.6V 64mA SSOP Analog Switch and Multiplexer IC - 743-74CBTLV16211DLG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-2815-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 10 volts
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT258SJ - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details