Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84541CB ISL84541CB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190303-ISL84541CB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -90dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 100ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: ISL84541 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190303-ISL84541CB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -90dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 100ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: ISL84541 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84541CB - 1190303-ISL84541CB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84541CB
1190303-ISL84541CB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84541CB 1190303-ISL84541CB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190303-ISL84541CB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -90dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 8pF, 8pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 100ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: ISL84541 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190303-ISL84541CB
Packaging: Tube
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -90dB at 1MHz
Channel-to-Channel Matching (ΔRon): 800mOhm
Channel Capacitance (CS(off), CD(off)): 8pF, 8pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 60Ohm
Switch Time (Ton, Toff) (Maximum): 100ns, 75ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: ISL84541
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 12V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84541CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84541CB
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84541CB
IC SWITCH SPST-NOX2 60OHM 8SOIC

IC SWITCH SPST-NOX2 60OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1190303-ISL84541CB ISL84541CB
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84541CB Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details
Controllers - CYWB0224ABM-BVXIT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology Parallel
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers