Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84525IUZ ISL84525IUZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190302-ISL84525IUZ Packaging: Tube Switch Circuit: DPDT Charge Injection: 0.8pC Crosstalk: -85dB at 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 4pF, 14pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 150Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 120ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL84525 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2V ~ 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190302-ISL84525IUZ Packaging: Tube Switch Circuit: DPDT Charge Injection: 0.8pC Crosstalk: -85dB at 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 4pF, 14pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 150Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 120ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL84525 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84525IUZ - 1190302-ISL84525IUZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84525IUZ
1190302-ISL84525IUZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84525IUZ 1190302-ISL84525IUZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190302-ISL84525IUZ Packaging: Tube Switch Circuit: DPDT Charge Injection: 0.8pC Crosstalk: -85dB at 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 4pF, 14pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 150Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 120ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL84525 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190302-ISL84525IUZ
Packaging: Tube
Switch Circuit: DPDT
Charge Injection: 0.8pC
Crosstalk: -85dB at 1MHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Channel Capacitance (CS(off), CD(off)): 4pF, 14pF
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-TFSOP, 10-MSOP
On-State Resistance (Maximum): 150Ohm
Switch Time (Ton, Toff) (Maximum): 150ns, 120ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: ISL84525
Manufacturer Pack Quantity: 980
MSL Level: 2 (1 Year)
Supply Voltage , Single (V+): 2V ~ 12V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84525IUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84525IUZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84525IUZ
DPDT ANALOG SWITCH, 2 CHANNEL

DPDT ANALOG SWITCH, 2 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1190302-ISL84525IUZ ISL84525IUZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84525IUZ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
KNX interface - 753-646 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details