2 Circuit IC Switch 2:2 150Ohm 10-MSOP
2 Circuit IC Switch 2:2 150Ohm 10-MSOP
2 Circuit IC Switch 2:2 150Ohm 10-MSOP
IC SWITCH DUAL DPDT 10MSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84525IU-ND | ISL84525IU | ISL84525IU |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2:2 | ||
| Supply Voltage (VS) | 2 to 12 volts | ||
| Ron | 150 ohms | 150 ohms | 2 ohms |
| tON | 150 ns | ||
| tOFF | 120 ns |