Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84524IUZ ISL84524IUZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190301-ISL84524IUZ Packaging: Tube Switch Circuit: SP4T Charge Injection: 0.8pC Crosstalk: -85dB at 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 4pF, 14pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 150Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 120ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: ISL84524 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2V ~ 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190301-ISL84524IUZ Packaging: Tube Switch Circuit: SP4T Charge Injection: 0.8pC Crosstalk: -85dB at 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 4pF, 14pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 150Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 120ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: ISL84524 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84524IUZ - 1190301-ISL84524IUZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84524IUZ
1190301-ISL84524IUZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84524IUZ 1190301-ISL84524IUZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190301-ISL84524IUZ Packaging: Tube Switch Circuit: SP4T Charge Injection: 0.8pC Crosstalk: -85dB at 1MHz Channel-to-Channel Matching (ΔRon): 2Ohm Channel Capacitance (CS(off), CD(off)): 4pF, 14pF Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP On-State Resistance (Maximum): 150Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 120ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: ISL84524 Manufacturer Pack Quantity: 980 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190301-ISL84524IUZ
Packaging: Tube
Switch Circuit: SP4T
Charge Injection: 0.8pC
Crosstalk: -85dB at 1MHz
Channel-to-Channel Matching (ΔRon): 2Ohm
Channel Capacitance (CS(off), CD(off)): 4pF, 14pF
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-TFSOP, 10-MSOP
On-State Resistance (Maximum): 150Ohm
Switch Time (Ton, Toff) (Maximum): 150ns, 120ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: ISL84524
Manufacturer Pack Quantity: 980
MSL Level: 2 (1 Year)
Supply Voltage , Single (V+): 2V ~ 12V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84524IUZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84524IUZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84524IUZ
IC SWITCH SP4T X 1 150OHM 10MSOP

IC SWITCH SP4T X 1 150OHM 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1190301-ISL84524IUZ ISL84524IUZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84524IUZ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Controllers - CG8972AFT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers