IC SW SPST-NO/NCX4 100OHM 16SOIC Product overview: ISL84523IBZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84523IBZ can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 100Ohm 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 766328-ISL84523IBZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 12 V
Switch Circuit: SPST - NO/NC
Charge Injection: 1pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Channel Capacitance (CS(off), CD(off)): 2pF, 2pF
Part Status: Obsolete(EOL)
Family Name: ISL84523
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum): 80ns, 30ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX4523ESE+T; MAX4523ESE+; MAX4523ESE-T;
Introduction Date: April 06, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC SWITCH QUAD SPST 16SOIC
4 Circuit IC Switch 1:1 100Ohm 16-SOIC
4 Circuit IC Switch 1:1 100Ohm 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL84523IBZ | ISL84523IBZ-ND | 766328-ISL84523IBZ | ISL84523IBZ | ISL84523IBZ |
| Product Name | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84523IBZ | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 1 ohms | 100 ohms | 1 ohms | 100 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Configuration | 1:1 |