Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84522IVZ ISL84522IVZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190300-ISL84522IVZ Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -90dB at 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 2pF, 2pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 30ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: ISL84522 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190300-ISL84522IVZ Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -90dB at 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 2pF, 2pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 30ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: ISL84522 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84522IVZ - 1190300-ISL84522IVZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84522IVZ
1190300-ISL84522IVZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84522IVZ 1190300-ISL84522IVZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190300-ISL84522IVZ Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 1pC Crosstalk: -90dB at 100kHz Channel-to-Channel Matching (ΔRon): 1Ohm Channel Capacitance (CS(off), CD(off)): 2pF, 2pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 80ns, 30ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: ISL84522 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190300-ISL84522IVZ
Packaging: Tube
Switch Circuit: SPST - NO
Charge Injection: 1pC
Crosstalk: -90dB at 100kHz
Channel-to-Channel Matching (ΔRon): 1Ohm
Channel Capacitance (CS(off), CD(off)): 2pF, 2pF
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 100Ohm
Switch Time (Ton, Toff) (Maximum): 80ns, 30ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: ISL84522
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 12V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1190300-ISL84522IVZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84522IVZ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Interface - Controllers - ADM6996LX-AA-T1 - 077616-ADM6996LX-AA-T1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
2 suppliers