Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 810210-ISL84521IVZ
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: 1pC
Crosstalk: -90dB at 100kHz
Channel-to-Channel Matching (ΔRon): 1Ohm
Voltage - Supply, Dual (V±): ±2V ~ 6V
Channel Capacitance (CS(off), CD(off)): 2pF, 2pF
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 2V ~ 12V
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 100Ohm
Switch Time (Ton, Toff) (Maximum): 80ns, 30ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 960
MSL Level: 1 (Unlimited)
Part Number Series: ISL84521
IC SWITCH QUAD SPST 16TSSOP Product overview: ISL84521IVZ from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84521IVZ can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 100Ohm 16-TSSOP
4 Circuit IC Switch 1:1 100Ohm 16-TSSOP
4 Circuit IC Switch 1:1 100Ohm 16-TSSOP
IC SWITCH QUAD SPST 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 810210-ISL84521IVZ | 747-ISL84521IVZ | ISL84521IVZ-ND | ISL84521IVZ | ISL84521IVZ |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84521IVZ | Quad Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 2 to 12 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Standards and Certifications | RoHS | RoHS |