Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84515IHZ-T ISL84515IHZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190295-ISL84515IHZ- T Packaging: Tape and Reel Switch Circuit: SPST - NC Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 14pF, 14pF Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: SC-74A, SOT-753 On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 100ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: ISL84515 Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2.4V ~ 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190295-ISL84515IHZ- T Packaging: Tape and Reel Switch Circuit: SPST - NC Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 14pF, 14pF Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: SC-74A, SOT-753 On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 100ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: ISL84515 Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2.4V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84515IHZ-T - 1190295-ISL84515IHZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84515IHZ-T
1190295-ISL84515IHZ-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84515IHZ-T 1190295-ISL84515IHZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190295-ISL84515IHZ- T Packaging: Tape and Reel Switch Circuit: SPST - NC Charge Injection: 2pC Channel Capacitance (CS(off), CD(off)): 14pF, 14pF Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: SC-74A, SOT-753 On-State Resistance (Maximum): 20Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 100ns Current - Leakage (IS(off)) (Maximum): 1nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: ISL84515 Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2.4V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190295-ISL84515IHZ-T
Packaging: Tape and Reel
Switch Circuit: SPST - NC
Charge Injection: 2pC
Channel Capacitance (CS(off), CD(off)): 14pF, 14pF
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: SC-74A, SOT-753
On-State Resistance (Maximum): 20Ohm
Switch Time (Ton, Toff) (Maximum): 150ns, 100ns
Current - Leakage (IS(off)) (Maximum): 1nA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: ISL84515
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 2.4V ~ 12V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1190295-ISL84515IHZ-T
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84515IHZ-T
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2238498P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
2 suppliers