Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84467IRTZ ISL84467IRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190293-ISL84467IRTZ Packaging: Tube Switch Circuit: SPDT Charge Injection: 248pC Crosstalk: -85dB at 100kHz Channel-to-Channel Matching (ΔRon): 50mOhm Channel Capacitance (CS(off), CD(off)): 38pF Categories: Integrated Circuits Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-WFQFN Exposed Pad On-State Resistance (Maximum): 400mOhm Switch Time (Ton, Toff) (Maximum): 33ns, 16ns Current - Leakage (IS(off)) (Maximum): 70nA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: ISL84467 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 1.65V ~ 4.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190293-ISL84467IRTZ Packaging: Tube Switch Circuit: SPDT Charge Injection: 248pC Crosstalk: -85dB at 100kHz Channel-to-Channel Matching (ΔRon): 50mOhm Channel Capacitance (CS(off), CD(off)): 38pF Categories: Integrated Circuits Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-WFQFN Exposed Pad On-State Resistance (Maximum): 400mOhm Switch Time (Ton, Toff) (Maximum): 33ns, 16ns Current - Leakage (IS(off)) (Maximum): 70nA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: ISL84467 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 1.65V ~ 4.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84467IRTZ - 1190293-ISL84467IRTZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84467IRTZ
1190293-ISL84467IRTZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84467IRTZ 1190293-ISL84467IRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190293-ISL84467IRTZ Packaging: Tube Switch Circuit: SPDT Charge Injection: 248pC Crosstalk: -85dB at 100kHz Channel-to-Channel Matching (ΔRon): 50mOhm Channel Capacitance (CS(off), CD(off)): 38pF Categories: Integrated Circuits Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-WFQFN Exposed Pad On-State Resistance (Maximum): 400mOhm Switch Time (Ton, Toff) (Maximum): 33ns, 16ns Current - Leakage (IS(off)) (Maximum): 70nA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: ISL84467 Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 1.65V ~ 4.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190293-ISL84467IRTZ
Packaging: Tube
Switch Circuit: SPDT
Charge Injection: 248pC
Crosstalk: -85dB at 100kHz
Channel-to-Channel Matching (ΔRon): 50mOhm
Channel Capacitance (CS(off), CD(off)): 38pF
Categories: Integrated Circuits
Supplier Device Package: 16-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-WFQFN Exposed Pad
On-State Resistance (Maximum): 400mOhm
Switch Time (Ton, Toff) (Maximum): 33ns, 16ns
Current - Leakage (IS(off)) (Maximum): 70nA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: ISL84467
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage , Single (V+): 1.65V ~ 4.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1190293-ISL84467IRTZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84467IRTZ
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Line Interface ICs - 1900891 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260806-SI32261-C-GM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.45V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details