Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84053IVZ

Description
Win Source Part Number: 1065940-ISL84053IVZ Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 3 Standard Package: 96 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 100Ohm Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 2pA (Typ) Channel-to-Channel Matching (ΔRon): 6Ohm (Max) Voltage - Supply, Single (V+): 2V ~ 12V Voltage - Supply, Dual (V±): ±2V ~ 6V Switch Time (Ton, Toff) (Max): 50ns, 40ns Channel Capacitance (CS(off), CD(off)): 3pF, 9pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CD74HC4053PWR; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL84053 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065940-ISL84053IVZ Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 3 Standard Package: 96 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 100Ohm Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 2pA (Typ) Channel-to-Channel Matching (ΔRon): 6Ohm (Max) Voltage - Supply, Single (V+): 2V ~ 12V Voltage - Supply, Dual (V±): ±2V ~ 6V Switch Time (Ton, Toff) (Max): 50ns, 40ns Channel Capacitance (CS(off), CD(off)): 3pF, 9pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CD74HC4053PWR; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL84053 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1065940-ISL84053IVZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1065940-ISL84053IVZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1065940-ISL84053IVZ
Win Source Part Number: 1065940-ISL84053IVZ Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 3 Standard Package: 96 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 100Ohm Charge Injection: 2pC Current - Leakage (IS(off)) (Max): 2pA (Typ) Channel-to-Channel Matching (ΔRon): 6Ohm (Max) Voltage - Supply, Single (V+): 2V ~ 12V Voltage - Supply, Dual (V±): ±2V ~ 6V Switch Time (Ton, Toff) (Max): 50ns, 40ns Channel Capacitance (CS(off), CD(off)): 3pF, 9pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): CD74HC4053PWR; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL84053 Product Status: Obsolete

Win Source Part Number: 1065940-ISL84053IVZ
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 3
Standard Package: 96
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 100Ohm
Charge Injection: 2pC
Current - Leakage (IS(off)) (Max): 2pA (Typ)
Channel-to-Channel Matching (ΔRon): 6Ohm (Max)
Voltage - Supply, Single (V+): 2V ~ 12V
Voltage - Supply, Dual (V±): ±2V ~ 6V
Switch Time (Ton, Toff) (Max): 50ns, 40ns
Channel Capacitance (CS(off), CD(off)): 3pF, 9pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): CD74HC4053PWR;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL84053
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84053IVZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84053IVZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84053IVZ
IC MULTIPLEXER TRPL 2X1 16TSSOP

IC MULTIPLEXER TRPL 2X1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1065940-ISL84053IVZ ISL84053IVZ
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
SN55115 Dual Differential Line Receiver - 5962-88745012A-T - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Serial interface - Serial Interface RS-232/485 - 750-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9853AS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 44-QFP
View Details