Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ ISL84052IVZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190291-ISL84052IVZ Packaging: Tube Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 40ns Current - Leakage (IS(off)) (Maximum): 2pA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ISL84052 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190291-ISL84052IVZ Packaging: Tube Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 40ns Current - Leakage (IS(off)) (Maximum): 2pA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ISL84052 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ - 1190291-ISL84052IVZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ
1190291-ISL84052IVZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ 1190291-ISL84052IVZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190291-ISL84052IVZ Packaging: Tube Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 40ns Current - Leakage (IS(off)) (Maximum): 2pA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ISL84052 Manufacturer Pack Quantity: 960 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190291-ISL84052IVZ
Packaging: Tube
Switch Circuit: SP4T
Charge Injection: 2pC
Channel-to-Channel Matching (ΔRon): 6Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 3pF, 12pF
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 100Ohm
Switch Time (Ton, Toff) (Maximum): 50ns, 40ns
Current - Leakage (IS(off)) (Maximum): 2pA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: ISL84052
Manufacturer Pack Quantity: 960
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 12V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84052IVZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84052IVZ
DIFFERENTIAL MULTIPLEXER, 2 FUNC

DIFFERENTIAL MULTIPLEXER, 2 FUNC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1190291-ISL84052IVZ ISL84052IVZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-430 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-BCM56628B2IFSB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details