Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ-T7A ISL84052IVZ-T7A

Description
Manufacturer: Intersil Win Source Part Number: 138553-ISL84052IVZ-T 7A Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 40ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 2pA (Typ) Alternative Parts (Cross-Reference): ADG659YRUZ-REEL7; ISL84052IVZ; ISL84052IVZ-T; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 138553-ISL84052IVZ-T 7A Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 40ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 2pA (Typ) Alternative Parts (Cross-Reference): ADG659YRUZ-REEL7; ISL84052IVZ; ISL84052IVZ-T; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ-T7A - 138553-ISL84052IVZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ-T7A
138553-ISL84052IVZ-T7A
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ-T7A 138553-ISL84052IVZ-T7A
Manufacturer: Intersil Win Source Part Number: 138553-ISL84052IVZ-T 7A Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 40ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 2pA (Typ) Alternative Parts (Cross-Reference): ADG659YRUZ-REEL7; ISL84052IVZ; ISL84052IVZ-T; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 138553-ISL84052IVZ-T7A
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 2pC
Channel-to-Channel Matching (ΔRon): 6 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 50ns, 40ns
Channel Capacitance(CS off, CD off): 3pF, 12pF
Max Leakage Current (IS off): 2pA (Typ)
Alternative Parts (Cross-Reference): ADG659YRUZ-REEL7; ISL84052IVZ; ISL84052IVZ-T;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84052IVZ-T7A
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84052IVZ-T7A
IC MUX/DEMUX DUAL 4:1 16TSSOP

IC MUX/DEMUX DUAL 4:1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 138553-ISL84052IVZ-T7A ISL84052IVZ-T7A
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ-T7A Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -25 C (-13 F)
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 702-SI3210M-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9830AST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details