Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IBZ-T7A ISL84052IBZ-T7A

Description
Manufacturer: Intersil Win Source Part Number: 1048768-ISL84052IBZ- T7A Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 40ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 2pA (Typ) Alternative Parts (Cross-Reference): MAX4582CSE+T; ISL84052IB-T; ISL84052IBZ-T7A; ISL84052IB; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048768-ISL84052IBZ- T7A Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 40ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 2pA (Typ) Alternative Parts (Cross-Reference): MAX4582CSE+T; ISL84052IB-T; ISL84052IBZ-T7A; ISL84052IB; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IBZ-T7A - 1048768-ISL84052IBZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IBZ-T7A
1048768-ISL84052IBZ-T7A
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IBZ-T7A 1048768-ISL84052IBZ-T7A
Manufacturer: Intersil Win Source Part Number: 1048768-ISL84052IBZ- T7A Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 40ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 2pA (Typ) Alternative Parts (Cross-Reference): MAX4582CSE+T; ISL84052IB-T; ISL84052IBZ-T7A; ISL84052IB; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048768-ISL84052IBZ-T7A
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 2pC
Channel-to-Channel Matching (ΔRon): 6 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 50ns, 40ns
Channel Capacitance(CS off, CD off): 3pF, 12pF
Max Leakage Current (IS off): 2pA (Typ)
Alternative Parts (Cross-Reference): MAX4582CSE+T; ISL84052IB-T; ISL84052IBZ-T7A; ISL84052IB;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IBZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84052IBZ-T7A
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84052IBZ-T7A
IC MULTIPLEXER DIFF 4X1 16SOIC

IC MULTIPLEXER DIFF 4X1 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1048768-ISL84052IBZ-T7A ISL84052IBZ-T7A
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IBZ-T7A Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - CY7C63801-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers