Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IAZ ISL84052IAZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190288-ISL84052IAZ Packaging: Bulk Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Categories: Integrated Circuits Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 40ns Current - Leakage (IS(off)) (Maximum): 2pA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: ISL84052 Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190288-ISL84052IAZ Packaging: Bulk Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Categories: Integrated Circuits Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 40ns Current - Leakage (IS(off)) (Maximum): 2pA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: ISL84052 Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IAZ - 1190288-ISL84052IAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IAZ
1190288-ISL84052IAZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IAZ 1190288-ISL84052IAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190288-ISL84052IAZ Packaging: Bulk Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Categories: Integrated Circuits Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 40ns Current - Leakage (IS(off)) (Maximum): 2pA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: ISL84052 Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190288-ISL84052IAZ
Packaging: Bulk
Switch Circuit: SP4T
Charge Injection: 2pC
Channel-to-Channel Matching (ΔRon): 6Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 3pF, 12pF
Categories: Integrated Circuits
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SSOP
On-State Resistance (Maximum): 100Ohm
Switch Time (Ton, Toff) (Maximum): 50ns, 40ns
Current - Leakage (IS(off)) (Maximum): 2pA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: ISL84052
Manufacturer Pack Quantity: 98
MSL Level: 2 (1 Year)
Supply Voltage , Single (V+): 2V ~ 12V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84052IAZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84052IAZ
IC MUX/DEMUX DUAL 4X1 16QSOP

IC MUX/DEMUX DUAL 4X1 16QSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - ISL84052IAZ - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
ISL84052IAZ
Analog Switches, Multiplexers, Demultiplexers ISL84052IAZ
IC MUX/DEMUX DUAL 4X1 16QSOP

IC MUX/DEMUX DUAL 4X1 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1190288-ISL84052IAZ ISL84052IAZ ISL84052IAZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IAZ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - CDM10VDXTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details