Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84051IAZ ISL84051IAZ

Description
Manufacturer: Intersil Win Source Part Number: 135822-ISL84051IAZ Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 40ns Channel Capacitance(CS off, CD off): 3pF, 21pF Max Leakage Current (IS off): 2pA (Typ) Alternative Parts (Cross-Reference): MAX4581EEE+T; ADW54003-0; ISL84051IAZ; ISL84051IAZ-T; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 135822-ISL84051IAZ Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 40ns Channel Capacitance(CS off, CD off): 3pF, 21pF Max Leakage Current (IS off): 2pA (Typ) Alternative Parts (Cross-Reference): MAX4581EEE+T; ADW54003-0; ISL84051IAZ; ISL84051IAZ-T; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84051IAZ - 135822-ISL84051IAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84051IAZ
135822-ISL84051IAZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84051IAZ 135822-ISL84051IAZ
Manufacturer: Intersil Win Source Part Number: 135822-ISL84051IAZ Packaging: Tube/Rail Number of Circuits: 1 Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-QSOP Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 40ns Channel Capacitance(CS off, CD off): 3pF, 21pF Max Leakage Current (IS off): 2pA (Typ) Alternative Parts (Cross-Reference): MAX4581EEE+T; ADW54003-0; ISL84051IAZ; ISL84051IAZ-T; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 135822-ISL84051IAZ
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 2pC
Channel-to-Channel Matching (ΔRon): 6 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 50ns, 40ns
Channel Capacitance(CS off, CD off): 3pF, 21pF
Max Leakage Current (IS off): 2pA (Typ)
Alternative Parts (Cross-Reference): MAX4581EEE+T; ADW54003-0; ISL84051IAZ; ISL84051IAZ-T;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84051IAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84051IAZ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84051IAZ
IC MUX/DEMUX 8X1 16QSOP

IC MUX/DEMUX 8X1 16QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 135822-ISL84051IAZ ISL84051IAZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84051IAZ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - BGM1034N7E6327XUSA1TR-ND - DigiKey
Specs
Device Type Front End
Package Type 6-WDFN Exposed Pad
Pins 6 #
View Details
2 suppliers