4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 1048763-ISL8393IBZ
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
Charge Injection: 5pC (Max)
Crosstalk: -89dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 35 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 130ns, 75ns
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 48
Analog Switch ICs SWITCH 4X SPST +/-5V 20OHM MIX 16N IND Product overview: ISL8393IBZ from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, -5V, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL8393IBZ can be used for catalog matching and distributor lookup.
Circuit IC Switch
Circuit IC Switch
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL8393IBZ-ND | 1048763-ISL8393IBZ | 747-ISL8393IBZ | ISL8393IBZ | ISL8393IBZ | ISL8393IBZ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8393IBZ | -5V 20OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | |||
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 2 to 12 volts | |||
| Ron | 35 ohms | 35 ohms | 0.3000 ohms | |||
| tON | 130 ns |