Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8392IB ISL8392IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190285-ISL8392IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 5pC (Maximum) Crosstalk: -89dB at 1MHz Channel-to-Channel Matching (ΔRon): 300mOhm Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 35Ohm Switch Time (Ton, Toff) (Maximum): 130ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: ISL8392 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190285-ISL8392IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 5pC (Maximum) Crosstalk: -89dB at 1MHz Channel-to-Channel Matching (ΔRon): 300mOhm Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 35Ohm Switch Time (Ton, Toff) (Maximum): 130ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: ISL8392 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8392IB - 1190285-ISL8392IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8392IB
1190285-ISL8392IB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8392IB 1190285-ISL8392IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190285-ISL8392IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 5pC (Maximum) Crosstalk: -89dB at 1MHz Channel-to-Channel Matching (ΔRon): 300mOhm Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 35Ohm Switch Time (Ton, Toff) (Maximum): 130ns, 75ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: ISL8392 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190285-ISL8392IB
Packaging: Tube
Switch Circuit: SPST - NO
Charge Injection: 5pC (Maximum)
Crosstalk: -89dB at 1MHz
Channel-to-Channel Matching (ΔRon): 300mOhm
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 35Ohm
Switch Time (Ton, Toff) (Maximum): 130ns, 75ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8392
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 12V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8392IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL8392IB
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL8392IB
IC SWITCH SPST-NOX4 35OHM 16SOIC

IC SWITCH SPST-NOX4 35OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1190285-ISL8392IB ISL8392IB
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8392IB Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Sensor and Detector Interfaces - AD9845AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details