Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers ISL8391IB-T

Description
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - ISL8391IB-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL8391IB-T-ND
Analog Switches, Multiplexers, Demultiplexers ISL8391IB-T-ND
4 Circuit IC Switch 1:1 35Ohm 16-SOIC

4 Circuit IC Switch 1:1 35Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL8391IB-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL8391IB-T
Analog Switches, Multiplexers, Demultiplexers ISL8391IB-T
4 Circuit IC Switch 1:1 35Ohm 16-SOIC

4 Circuit IC Switch 1:1 35Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8391IB-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL8391IB-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL8391IB-T
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8391IB-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL8391IB-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL8391IB-T
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL8391IB-T-ND ISL8391IB-T ISL8391IB-T ISL8391IB-T
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 2 to 12 volts 2 to 12 volts
Ron 35 ohms 35 ohms 0.3000 ohms 35 ohms
tON 130 ns 130 ns
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BMT - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
Single-pole single-throw analog switch - 74AHCT1G66GV,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
6 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT399SJX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details