Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL83699IV-T

Description
Win Source Part Number: 1216330-ISL83699IV-T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 450mOhm Charge Injection: -82pC Current - Leakage (IS(off)) (Max): 3nA Crosstalk: -98dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40mOhm Voltage - Supply, Single (V+): 1.65V ~ 3.6V Switch Time (Ton, Toff) (Max): 17ns, 14ns Channel Capacitance (CS(off), CD(off)): 106pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL83699 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1216330-ISL83699IV-T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 450mOhm Charge Injection: -82pC Current - Leakage (IS(off)) (Max): 3nA Crosstalk: -98dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40mOhm Voltage - Supply, Single (V+): 1.65V ~ 3.6V Switch Time (Ton, Toff) (Max): 17ns, 14ns Channel Capacitance (CS(off), CD(off)): 106pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL83699 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1216330-ISL83699IV-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1216330-ISL83699IV-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1216330-ISL83699IV-T
Win Source Part Number: 1216330-ISL83699IV-T Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 450mOhm Charge Injection: -82pC Current - Leakage (IS(off)) (Max): 3nA Crosstalk: -98dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40mOhm Voltage - Supply, Single (V+): 1.65V ~ 3.6V Switch Time (Ton, Toff) (Max): 17ns, 14ns Channel Capacitance (CS(off), CD(off)): 106pF Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL83699 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1216330-ISL83699IV-T
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 450mOhm
Charge Injection: -82pC
Current - Leakage (IS(off)) (Max): 3nA
Crosstalk: -98dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 40mOhm
Voltage - Supply, Single (V+): 1.65V ~ 3.6V
Switch Time (Ton, Toff) (Max): 17ns, 14ns
Channel Capacitance (CS(off), CD(off)): 106pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL83699
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL83699IV-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL83699IV-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL83699IV-T
IC SWITCH SPDTX4 450MOHM 16TSSOP

IC SWITCH SPDTX4 450MOHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1216330-ISL83699IV-T ISL83699IV-T
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1986JSTZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G53GM,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFQFN Exposed Pad
View Details
VQFN Interface Transceiver IC - 702-PEB 4265 V V1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 5V
Package Type Tape & Reel (TR)
View Details
4 suppliers