Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL83699IRZ-T

Description
Win Source Part Number: 1378685-ISL83699IRZ- T Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 2 (1 Year) Mfr: Renesas Electronics America Inc Package: Tape & Reel Product Status: Obsolete Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Base Product Number: ISL83699 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPDT On-State Resistance (Max): 450mOhm Channel-to-Channel Matching (ΔRon): 40mOhm Voltage - Supply, Single (V+): 1.65V ~ 3.6V Switch Time (Ton, Toff) (Max): 17ns, 14ns Charge Injection: -82pC Channel Capacitance (CS(off), CD(off)): 106pF Current - Leakage (IS(off)) (Max): 3nA Crosstalk: -98dB @ 100kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1378685-ISL83699IRZ- T Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 2 (1 Year) Mfr: Renesas Electronics America Inc Package: Tape & Reel Product Status: Obsolete Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Base Product Number: ISL83699 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPDT On-State Resistance (Max): 450mOhm Channel-to-Channel Matching (ΔRon): 40mOhm Voltage - Supply, Single (V+): 1.65V ~ 3.6V Switch Time (Ton, Toff) (Max): 17ns, 14ns Charge Injection: -82pC Channel Capacitance (CS(off), CD(off)): 106pF Current - Leakage (IS(off)) (Max): 3nA Crosstalk: -98dB @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1378685-ISL83699IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1378685-ISL83699IRZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1378685-ISL83699IRZ-T
Win Source Part Number: 1378685-ISL83699IRZ- T Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 44 pct. MSL Level: 2 (1 Year) Mfr: Renesas Electronics America Inc Package: Tape & Reel Product Status: Obsolete Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Base Product Number: ISL83699 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Number of Circuits: 4 Switch Circuit: SPDT On-State Resistance (Max): 450mOhm Channel-to-Channel Matching (ΔRon): 40mOhm Voltage - Supply, Single (V+): 1.65V ~ 3.6V Switch Time (Ton, Toff) (Max): 17ns, 14ns Charge Injection: -82pC Channel Capacitance (CS(off), CD(off)): 106pF Current - Leakage (IS(off)) (Max): 3nA Crosstalk: -98dB @ 100kHz

Win Source Part Number: 1378685-ISL83699IRZ-T
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 2 (1 Year)
Mfr: Renesas Electronics America Inc
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Base Product Number: ISL83699
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Circuits: 4
Switch Circuit: SPDT
On-State Resistance (Max): 450mOhm
Channel-to-Channel Matching (ΔRon): 40mOhm
Voltage - Supply, Single (V+): 1.65V ~ 3.6V
Switch Time (Ton, Toff) (Max): 17ns, 14ns
Charge Injection: -82pC
Channel Capacitance (CS(off), CD(off)): 106pF
Current - Leakage (IS(off)) (Max): 3nA
Crosstalk: -98dB @ 100kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1378685-ISL83699IRZ-T
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - AD7569JN - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-PDIP
View Details
Modems - ICs and Modules - SI2435-B-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details