The ISL83490 is a full-duplex RS-485/RS-422 transceiver designed for high-speed data transmission up to 10 Mbps. It operates from a single 3V to 3.6V supply with 10% tolerance and accepts 5V logic inputs. The device presents a single unit load to the bus, enabling up to 32 transceivers on a network. Driver outputs are short-circuit protected and include thermal shutdown. Receiver inputs feature a fail-safe design that ensures a logic high when floating. The transceiver is packaged in an 8-lead SOIC and does not include receiver or driver disable functions. Propagation delay is 10 ns with 1 ns skew.
IC TRANSCEIVER FULL 1/1 8SOIC Product overview: ISL83490IB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83490IB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL83490IB |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |