The Intersil ISL83387E is a 3.0V to 5.5V powered RS-232 transceiver which meets ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Additionally, it provides ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232 pins). Targeted applications are PDAs, Palmtops, and notebook and laptop computers where the low operational, and even lower standby power consumption is critical. Efficient on-chip charge pumps, coupled with manual and enhanced automatic powerdown functions, reduce the standby supply current to a 1mA trickle. TSSOP packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions.brbr The ISL83387E features a VsubL/sub pin that adjusts the logic pin output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART).brbr This device includes an enhanced automatic powerdown function which powers down the on-chip power-supply and driver circuits. This occurs when all receiver and transmitter inputs detect no signal transitions for a period of 30 seconds. It power back up, automatically, whenever it senses a transition on any transmitter or receiver input.
IC TRANSCEIVER FULL 3/5 24TSSOP Product overview: ISL83387EIVZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83387EIVZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 127130-ISL83387EIVZ-
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/3
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC TRANSCEIVER FULL 3/3 24TSSOP
IC TRANSCEIVER FULL 3/3 24TSSOP
RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:3Receivers
RS-232 Interface IC W/ANNEAL RS232 3V 3D /3R 15KV SHTDWN 24LD
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL83387EIVZ-T | 710-ISL83387EIVZ-T | 127130-ISL83387EIVZ-T | ISL83387EIVZ-T | ISL83387EIVZ-T | 84AC7053 | ISL83387EIVZ-T |
| Product Name | ±15kV ESD Protected, +3V to +5.5V, 1µA, 250kbps, RS-232 Transceivers and a Separate Logic Supply | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - ISL83387EIVZ-T | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Rs232 Transceiver, -40 To 85Deg C; Device Type Renesas | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | RS232; RS232 | ||||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | ||
| Features | ESD Protected | RoHS | RoHS | ||||
| Supply Voltage | 3V; Other; 5.5 V | Other; 3V ~ 5.5V | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V | Other | Other; 3V |