Renesas Electronics Corporation ±15kV ESD, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers with Separate Logic Supply ISL83386EIVZ

Description
The ISL83386E contains 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Targeted applications are PDAs, Palmtops, and cell phones where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with a manual powerdown function reduces the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. The ISL83386E features a VsubL/sub pin that adjusts the logic pin (see Pin Descriptions table) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART). The single pin powerdown function (span style="text-decorati on: overline"SHDN/span = 0) disables all the receiver and transmitter outputs, while shutting down the charge pump to minimize supply current drain. Table 1 summarizes the features of the ISL83386E, while Application Note AN9863 summarizes the features of each device comprising the 3V RS-232 family.
Request a Quote Datasheet
Description
The ISL83386E contains 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Targeted applications are PDAs, Palmtops, and cell phones where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with a manual powerdown function reduces the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. The ISL83386E features a VsubL/sub pin that adjusts the logic pin (see Pin Descriptions table) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART). The single pin powerdown function (span style="text-decorati on: overline"SHDN/span = 0) disables all the receiver and transmitter outputs, while shutting down the charge pump to minimize supply current drain. Table 1 summarizes the features of the ISL83386E, while Application Note AN9863 summarizes the features of each device comprising the 3V RS-232 family.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±15kV ESD, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers with Separate Logic Supply - ISL83386EIVZ - Renesas Electronics Corporation
Milpitas, CA, USA
±15kV ESD, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers with Separate Logic Supply
ISL83386EIVZ
±15kV ESD, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers with Separate Logic Supply ISL83386EIVZ
The ISL83386E contains 3.0V to 5.5V powered RS-232 transmitters/receive rs which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Targeted applications are PDAs, Palmtops, and cell phones where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with a manual powerdown function reduces the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. The ISL83386E features a VsubL/sub pin that adjusts the logic pin (see Pin Descriptions table) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART). The single pin powerdown function (span style="text-decorati on: overline"SHDN/span = 0) disables all the receiver and transmitter outputs, while shutting down the charge pump to minimize supply current drain. Table 1 summarizes the features of the ISL83386E, while Application Note AN9863 summarizes the features of each device comprising the 3V RS-232 family.

The ISL83386E contains 3.0V to 5.5V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications, even at VsubCC/sub = 3.0V. Targeted applications are PDAs, Palmtops, and cell phones where the low operational, and even lower standby, power consumption is critical. Efficient on-chip charge pumps, coupled with a manual powerdown function reduces the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed at worst case load conditions. The ISL83386E features a VsubL/sub pin that adjusts the logic pin (see Pin Descriptions table) output levels and input thresholds to values compatible with the VsubCC/sub powering the external logic (e.g., a UART). The single pin powerdown function (span style="text-decoration: overline"SHDN/span = 0) disables all the receiver and transmitter outputs, while shutting down the charge pump to minimize supply current drain. Table 1 summarizes the features of the ISL83386E, while Application Note AN9863 summarizes the features of each device comprising the 3V RS-232 family.

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL83386EIVZ
Interface Transceiver IC 710-ISL83386EIVZ
IC TRANSCEIVER FULL 3/5 20TSSOP Product overview: ISL83386EIVZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83386EIVZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 3/5 20TSSOP Product overview: ISL83386EIVZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83386EIVZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rs232 Transceiver, -40 To 85Deg C; Device Type Renesas - 84AC7052 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Transceiver, -40 To 85Deg C; Device Type Renesas
84AC7052
Rs232 Transceiver, -40 To 85Deg C; Device Type Renesas 84AC7052
RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:3Drivers; No. of Receivers:2Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL83386EIVZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL83386EIVZ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL83386EIVZ
IC TRANSCEIVER FULL 3/2 20TSSOP

IC TRANSCEIVER FULL 3/2 20TSSOP

Supplier's Site
Drivers, Receivers, Transceivers - ISL83386EIVZ - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL83386EIVZ
Drivers, Receivers, Transceivers ISL83386EIVZ
IC TRANSCEIVER FULL 3/2 20TSSOP

IC TRANSCEIVER FULL 3/2 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
ISL83386EIVZ
RS-232 Interface IC ISL83386EIVZ
RS-232 Interface IC RS232 3V 3D/2R 15KV SHTDWN 20LD TSSOP

RS-232 Interface IC RS232 3V 3D/2R 15KV SHTDWN 20LD TSSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL83386EIVZ 710-ISL83386EIVZ 84AC7052 ISL83386EIVZ ISL83386EIVZ ISL83386EIVZ
Product Name ±15kV ESD, +3V to +5.5V, 1µA, 250kbps, RS-232 Transmitters/Receivers with Separate Logic Supply Interface Transceiver IC Rs232 Transceiver, -40 To 85Deg C; Device Type Renesas Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers RS-232 Interface IC
Technology RS232 RS232; RS232 RS232; RS232
Features ESD Protected RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 V Other; 3V ~ 5.5V Other; 3V Other Other; 3V ~ 5.5V
Data Rate 500 kbps 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details