Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL83386EIV ISL83386EIV

Description
Line Transceiver
Request a Quote Datasheet
Description
Line Transceiver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL83386EIV - Rochester Electronics
Newburyport, MA, United States
Line Transceiver

Line Transceiver

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ISL83386EIV - 1190274-ISL83386EIV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL83386EIV
1190274-ISL83386EIV
Interface - Interface - Drivers, Receivers, Transceivers - ISL83386EIV 1190274-ISL83386EIV
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190274-ISL83386EIV Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: ISL83386E Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190274-ISL83386EIV
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 3/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: ISL83386E
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-ISL83386EIV
Interface Transceiver IC 710-ISL83386EIV
IC TRANSCEIVER FULL 3/5 20TSSOP Product overview: ISL83386EIV from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83386EIV can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 3/5 20TSSOP Product overview: ISL83386EIV from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83386EIV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL83386EIV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL83386EIV
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL83386EIV
IC TRANSCEIVER FULL 3/5 20TSSOP

IC TRANSCEIVER FULL 3/5 20TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL83386EIV 1190274-ISL83386EIV 710-ISL83386EIV ISL83386EIV
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL83386EIV Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Transceiver Receiver; Sensor Interface
Package Type SOP; SSOP; TSSOP; TSSOP20 SSOP Tube SSOP; TSSOP
Supply Voltage Other; 3V ~ 5.5V Other; 3V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906238 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53GD,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
View Details
Interface Transceiver IC - 702-SI3215M-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
3 suppliers