Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8323IB ISL8323IB

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190268-ISL8323IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 5pC (Maximum) Crosstalk: -85dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 100ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL8323 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190268-ISL8323IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 5pC (Maximum) Crosstalk: -85dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 100ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL8323 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8323IB - 1190268-ISL8323IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8323IB
1190268-ISL8323IB
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8323IB 1190268-ISL8323IB
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190268-ISL8323IB Packaging: Tube Switch Circuit: SPST - NO Charge Injection: 5pC (Maximum) Crosstalk: -85dB at 1MHz Channel-to-Channel Matching (ΔRon): 800mOhm Channel Capacitance (CS(off), CD(off)): 9pF, 9pF Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 60Ohm Switch Time (Ton, Toff) (Maximum): 150ns, 100ns Current - Leakage (IS(off)) (Maximum): 100pA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL8323 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2.7V ~ 12V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190268-ISL8323IB
Packaging: Tube
Switch Circuit: SPST - NO
Charge Injection: 5pC (Maximum)
Crosstalk: -85dB at 1MHz
Channel-to-Channel Matching (ΔRon): 800mOhm
Channel Capacitance (CS(off), CD(off)): 9pF, 9pF
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 60Ohm
Switch Time (Ton, Toff) (Maximum): 150ns, 100ns
Current - Leakage (IS(off)) (Maximum): 100pA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8323
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.7V ~ 12V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8323IB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL8323IB
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL8323IB
IC SWITCH SPST-NOX2 60OHM 8SOIC

IC SWITCH SPST-NOX2 60OHM 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1190268-ISL8323IB ISL8323IB
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL8323IB Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-504 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - CG8989AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers