Win Source Part Number: 1065939-ISL83202IPZ
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 1
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 70 V
Rise / Fall Time (Typ): 9ns, 9ns
Voltage - Supply: 8.5V ~ 15V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intersil
Other Names: 2156-ISL83202IPZ,ISL
Base Product Number: ISL83202
IC GATE DRVR HALF-BRIDGE 16DIP Product overview: ISL83202IPZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL83202IPZ can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-PDIP
Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-PDIP
Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1065939-ISL83202IPZ | 730-ISL83202IPZ | ISL83202IPZ-ND | ISL83202IPZ |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Full-Bridge | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting |
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps |
| Supply Voltage | 8.5 to 15 volts | 8.5 to 15 volts | 8.5 to 15 volts | |
| Rise Time | 9 ns | 9 ns | 9 ns | 9 ns |