Renesas Electronics Corporation ±15kV ESD, 5V, Full Fail-Safe, 1/8 Unit Load, RS-485/RS-422 Transceivers ISL83088EIBZ

Description
The ISL8308xE are BiCMOS, ESD protected, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output, and receiver input, is protected against ±15kV ESD strikes without latch-up, and unlike competitive products, this Intersil family is specified for 10% tolerance supplies (4.5V to 5.5V).brbr These devices have very low bus currents (+125µA/-75µA), so they present a true "1/8 unit load" to the RS-485 bus. This allows up to 256 transceivers on the network without violating the RS-485 specification's 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator via an RS-485 network, so the high allowed node count minimizes the number of repeaters required. Data for all meters is then read out from the concentrator via a single access port, or a wireless link.brbr Receiver (Rx) inputs feature a "Full Fail-Safe" design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.brbr The ISL83080E, ISL83082E, ISL83083E, ISL83084E, ISL83085E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals.brbr Hot Plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state until the power supply has stabilized, and the Tx outputs are fully short circuit protected.brbr The ISL83080E, ISL83083E, ISL83084E, ISL83086E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable f
Request a Quote Datasheet
Description
The ISL8308xE are BiCMOS, ESD protected, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output, and receiver input, is protected against ±15kV ESD strikes without latch-up, and unlike competitive products, this Intersil family is specified for 10% tolerance supplies (4.5V to 5.5V).brbr These devices have very low bus currents (+125µA/-75µA), so they present a true "1/8 unit load" to the RS-485 bus. This allows up to 256 transceivers on the network without violating the RS-485 specification's 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator via an RS-485 network, so the high allowed node count minimizes the number of repeaters required. Data for all meters is then read out from the concentrator via a single access port, or a wireless link.brbr Receiver (Rx) inputs feature a "Full Fail-Safe" design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.brbr The ISL83080E, ISL83082E, ISL83083E, ISL83084E, ISL83085E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals.brbr Hot Plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state until the power supply has stabilized, and the Tx outputs are fully short circuit protected.brbr The ISL83080E, ISL83083E, ISL83084E, ISL83086E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable f
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±15kV ESD, 5V, Full Fail-Safe, 1/8 Unit Load, RS-485/RS-422 Transceivers - ISL83088EIBZ - Renesas Electronics Corporation
Milpitas, CA, USA
±15kV ESD, 5V, Full Fail-Safe, 1/8 Unit Load, RS-485/RS-422 Transceivers
ISL83088EIBZ
±15kV ESD, 5V, Full Fail-Safe, 1/8 Unit Load, RS-485/RS-422 Transceivers ISL83088EIBZ
The ISL8308xE are BiCMOS, ESD protected, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output, and receiver input, is protected against ±15kV ESD strikes without latch-up, and unlike competitive products, this Intersil family is specified for 10% tolerance supplies (4.5V to 5.5V).brbr These devices have very low bus currents (+125µA/-75µA), so they present a true "1/8 unit load" to the RS-485 bus. This allows up to 256 transceivers on the network without violating the RS-485 specification's 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator via an RS-485 network, so the high allowed node count minimizes the number of repeaters required. Data for all meters is then read out from the concentrator via a single access port, or a wireless link.brbr Receiver (Rx) inputs feature a "Full Fail-Safe" design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.brbr The ISL83080E, ISL83082E, ISL83083E, ISL83084E, ISL83085E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals.brbr Hot Plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state until the power supply has stabilized, and the Tx outputs are fully short circuit protected.brbr The ISL83080E, ISL83083E, ISL83084E, ISL83086E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable f

The ISL8308xE are BiCMOS, ESD protected, 5V powered, single transceivers that meet both the RS-485 and RS-422 standards for balanced communication. Each driver output, and receiver input, is protected against ±15kV ESD strikes without latch-up, and unlike competitive products, this Intersil family is specified for 10% tolerance supplies (4.5V to 5.5V).brbr These devices have very low bus currents (+125µA/-75µA), so they present a true "1/8 unit load" to the RS-485 bus. This allows up to 256 transceivers on the network without violating the RS-485 specification's 32 unit load maximum, and without using repeaters. For example, in a remote utility meter reading system, individual meter readings are routed to a concentrator via an RS-485 network, so the high allowed node count minimizes the number of repeaters required. Data for all meters is then read out from the concentrator via a single access port, or a wireless link.brbr Receiver (Rx) inputs feature a "Full Fail-Safe" design, which ensures a logic high Rx output if Rx inputs are floating, shorted, or terminated but undriven.brbr The ISL83080E, ISL83082E, ISL83083E, ISL83084E, ISL83085E utilize slew rate limited drivers which reduce EMI, and minimize reflections from improperly terminated transmission lines, or unterminated stubs in multidrop and multipoint applications. Slew rate limited versions also include receiver input filtering to enhance noise immunity in the presence of slow input signals.brbr Hot Plug circuitry ensures that the Tx and Rx outputs remain in a high impedance state until the power supply has stabilized, and the Tx outputs are fully short circuit protected.brbr The ISL83080E, ISL83083E, ISL83084E, ISL83086E are configured for full duplex (separate Rx input and Tx output pins) applications. The half duplex versions multiplex the Rx inputs and Tx outputs to allow transceivers with output disable f

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL83088EIBZ
Interface Transceiver IC 710-ISL83088EIBZ
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL83088EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83088EIBZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL83088EIBZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL83088EIBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 2643632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2643632P
Line Interface ICs 2643632P
Pb-free 8LD SOIC,-40+85, 5V RS-485 1/2 D

Pb-free 8LD SOIC,-40+85, 5V RS-485 1/2 D

Supplier's Site
Line Interface ICs - 2643631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2643631
Line Interface ICs 2643631
Pb-free 8LD SOIC,-40+85, 5V RS-485 1/2 D

Pb-free 8LD SOIC,-40+85, 5V RS-485 1/2 D

Supplier's Site
Line Interface ICs - 2643632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
2643632
Line Interface ICs 2643632
Pb-free 8LD SOIC,-40+85, 5V RS-485 1/2 D

Pb-free 8LD SOIC,-40+85, 5V RS-485 1/2 D

Supplier's Site
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL83088EIBZ
RS-422/RS-485 Interface IC ISL83088EIBZ
RS-422/RS-485 Interface IC 8LD 5V RS-485 1/2 DUPLX 5 MBPS FL TRAN

RS-422/RS-485 Interface IC 8LD 5V RS-485 1/2 DUPLX 5 MBPS FL TRAN

Buy Now Datasheet
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas - 84AC7050 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas
84AC7050
Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas 84AC7050
RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8PinsRoHS Compliant: Yes

RS422/RS485 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS422 / RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL83088EIBZ 710-ISL83088EIBZ 2643632P ISL83088EIBZ 84AC7050
Product Name ±15kV ESD, 5V, Full Fail-Safe, 1/8 Unit Load, RS-485/RS-422 Transceivers Interface Transceiver IC Line Interface ICs RS-422/RS-485 Interface IC Rs422/rs485 Transceiver, -40 To 85Deg C; Device Type Renesas
Technology RS422; RS485 RS485
Device Type Transceiver Transceiver Transceiver; Transceiver
Features ESD Protected RoHS RoHS RoHS
Supply Voltage Other; 4.5 V Other; 4.5V ~ 5.5V 5V Other; 4.5V
Data Rate 10000 kbps 10000 kbps 15000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Bounce Eliminator ICs - 1899290P - RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; SSOP
Pins 20 #
View Details
DS75176BT Multipoint RS-485/RS-422 Transceivers - DS75176BTM - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
4 suppliers