Renesas Electronics Corporation Electronic Surplus - ISL83083EIUZ ISL83083EIUZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190255-ISL83083EIUZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 20mV Data Rate: 500kbps Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: ISL83083E Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190255-ISL83083EIUZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 20mV Data Rate: 500kbps Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: ISL83083E Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL83083EIUZ - 1190255-ISL83083EIUZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL83083EIUZ
1190255-ISL83083EIUZ
Electronic Surplus - ISL83083EIUZ 1190255-ISL83083EIUZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190255-ISL83083EIUZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 20mV Data Rate: 500kbps Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: ISL83083E Manufacturer Pack Quantity: 98 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190255-ISL83083EIUZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 20mV
Data Rate: 500kbps
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: ISL83083E
Manufacturer Pack Quantity: 98
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - ISL83083EIUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL83083EIUZ
Drivers, Receivers, Transceivers ISL83083EIUZ
1/1 Transceiver Full RS422, RS485 10-MSOP

1/1 Transceiver Full RS422, RS485 10-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1190255-ISL83083EIUZ ISL83083EIUZ
Product Name Electronic Surplus - ISL83083EIUZ Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details