1/1 Transceiver Half RS422, RS485 8-SOIC
IC TRANSCEIVER HALF 1/1 8SOIC
IC TXRX RS485/422 3.3V ESD 8SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | ISL83072EIBZA | ISL83072EIBZA | 391-ISL83072EIBZA |
| Product Name | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | IC TXRX RS485/422 3.3V ESD 8SOIC |
| Package Type | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; SOIC | |
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Data Rate | 250 kbps | 250 kbps | 800 kbps |