Renesas Electronics Corporation Dc/dc Conv, Buck, 1Mhz, 125Deg C; Dc / Dc Converter Type Renesas ISL8280MFRZ-T1

Description
DC/DC CONV, BUCK, 1MHZ, 125DEG C; DC / DC CONVERTER TYPE:MODULE; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:16.5V; NO. OF OUTPUTS:1 OUTPUT; DC / DC CONVERTER IC CASE:HDA; NO. OF PINS:83PINS; OUTPUT CURRENT:10A; OUTPUT VOLTAGE ROHS COMPLIANT: YES
Description
DC/DC CONV, BUCK, 1MHZ, 125DEG C; DC / DC CONVERTER TYPE:MODULE; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:16.5V; NO. OF OUTPUTS:1 OUTPUT; DC / DC CONVERTER IC CASE:HDA; NO. OF PINS:83PINS; OUTPUT CURRENT:10A; OUTPUT VOLTAGE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1Mhz, 125Deg C; Dc / Dc Converter Type Renesas - 01AH7161 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1Mhz, 125Deg C; Dc / Dc Converter Type Renesas
01AH7161
Dc/dc Conv, Buck, 1Mhz, 125Deg C; Dc / Dc Converter Type Renesas 01AH7161
DC/DC CONV, BUCK, 1MHZ, 125DEG C; DC / DC CONVERTER TYPE:MODULE; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:16.5V; NO. OF OUTPUTS:1 OUTPUT; DC / DC CONVERTER IC CASE:HDA; NO. OF PINS:83PINS; OUTPUT CURRENT:10A; OUTPUT VOLTAGE ROHS COMPLIANT: YES

DC/DC CONV, BUCK, 1MHZ, 125DEG C; DC / DC CONVERTER TYPE:MODULE; INPUT VOLTAGE MIN:4.5V; INPUT VOLTAGE MAX:16.5V; NO. OF OUTPUTS:1 OUTPUT; DC / DC CONVERTER IC CASE:HDA; NO. OF PINS:83PINS; OUTPUT CURRENT:10A; OUTPUT VOLTAGE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01AH7161
Product Name Dc/dc Conv, Buck, 1Mhz, 125Deg C; Dc / Dc Converter Type Renesas
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR32-155T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2166-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers