Renesas Electronics Corporation DC DC Converters ISL8215MIRZ-T1

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 12V 15A 7V - 42V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 12V 15A 7V - 42V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8215MIRZ-T1TR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8215MIRZ-T1TR-ND
DC DC Converters ISL8215MIRZ-T1TR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 12V 15A 7V - 42V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 12V 15A 7V - 42V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - ISL8215MIRZ-T1 - 875803-ISL8215MIRZ-T1 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8215MIRZ-T1
875803-ISL8215MIRZ-T1
Power Supplies Board Mount DCDC Converters - ISL8215MIRZ-T1 875803-ISL8215MIRZ-T1
Manufacturer: Renesas Electronics America Win Source Part Number: 875803-ISL8215MIRZ-T 1 Series: ISL8215M Operating Temperature Range: -40°C ~ 125°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 12V - - - 15A 7V - 42V Input Package: Reel - TR Package: 22-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: ISL8215 Categories: Power Supplies - Board Mount Case / Package: 22-HDA Module (19x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL8215MIRZ-T1DKR, ISL8215MIRZ-T1TR, ISL8215MIRZ-T1CT, -ISL8215MIRZ-T1

Manufacturer: Renesas Electronics America
Win Source Part Number: 875803-ISL8215MIRZ-T1
Series: ISL8215M
Operating Temperature Range: -40°C ~ 125°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 12V - - - 15A 7V - 42V Input
Package: Reel - TR
Package: 22-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL8215
Categories: Power Supplies - Board Mount
Case / Package: 22-HDA Module (19x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL8215MIRZ-T1DKR, ISL8215MIRZ-T1TR, ISL8215MIRZ-T1CT, -ISL8215MIRZ-T1

Buy Now Datasheet
Dc/dc Conv, Pol, Sync Buck, 15A, 12V; Dc / Dc Converter Type Renesas - 34AC1871 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Sync Buck, 15A, 12V; Dc / Dc Converter Type Renesas
34AC1871
Dc/dc Conv, Pol, Sync Buck, 15A, 12V; Dc / Dc Converter Type Renesas 34AC1871
DC/DC CONV, POL, SYNC BUCK, 15A, 12V; DC / DC Converter Type:Module; Input Voltage Min:7V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:22Pins; Output Current:15A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, POL, SYNC BUCK, 15A, 12V; DC / DC Converter Type:Module; Input Voltage Min:7V; Input Voltage Max:42V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:22Pins; Output Current:15A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ISL8215MIRZ-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8215MIRZ-T1
Power Supplies - Board Mount - DC DC Converters ISL8215MIRZ-T1
DC DC CONVERTER 0.6-12V

DC DC CONVERTER 0.6-12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ISL8215MIRZ-T1TR-ND 875803-ISL8215MIRZ-T1 34AC1871 ISL8215MIRZ-T1
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - ISL8215MIRZ-T1 Dc/dc Conv, Pol, Sync Buck, 15A, 12V; Dc / Dc Converter Type Renesas Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 7.0 to 42.0 volts 7.0 to 42.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-psbe-11500-60-4u-27473 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 60 amps
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details