Renesas Electronics Corporation DC DC Converters ISL8206MIRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 6A 1V - 20V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 6A 1V - 20V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8206MIRZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8206MIRZ-ND
DC DC Converters ISL8206MIRZ-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 6A 1V - 20V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 6A 1V - 20V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8206MIRZ
1190242-ISL8206MIRZ
Power Supplies Board Mount DCDC Converters - ISL8206MIRZ 1190242-ISL8206MIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190242-ISL8206MIRZ Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 6V Efficiency: 95% Categories: Power Supplies - Board Mount Supplier Device Package: 15-QFN (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 15-PowerBQFN Module Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: ISL8206M Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 1V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190242-ISL8206MIRZ
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Applications: ITE (Commercial)
Voltage - Output 1: 0.6 ~ 6V
Efficiency: 95%
Categories: Power Supplies - Board Mount
Supplier Device Package: 15-QFN (15x15)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 15-PowerBQFN Module
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8206M
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 1V
Voltage - Input (Maximum): 20V
Parts Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - ISL8206MIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8206MIRZ
Power Supplies - Board Mount - DC DC Converters ISL8206MIRZ
DC DC CONVERTER 0.6-6V

DC DC CONVERTER 0.6-6V

Supplier's Site
Ic, Dc-Dc Converter; Dc / Dc Converter Type Renesas - 60R4193 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter; Dc / Dc Converter Type Renesas
60R4193
Ic, Dc-Dc Converter; Dc / Dc Converter Type Renesas 60R4193
IC, DC-DC CONVERTER; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:15Pins; Output Current:6A; Output Voltage Min:600mV; Product Range:-RoHS Compliant: Yes

IC, DC-DC CONVERTER; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:15Pins; Output Current:6A; Output Voltage Min:600mV; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ISL8206MIRZ-ND 1190242-ISL8206MIRZ ISL8206MIRZ 60R4193
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - ISL8206MIRZ Power Supplies - Board Mount - DC DC Converters Ic, Dc-Dc Converter; Dc / Dc Converter Type Renesas
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 1.0 to 20.0 volts 1.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
Programmable Power / 3U Programmable DC Power - hea6935-ea-bt-20060-500-3u-32154 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 500 amps
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details