Renesas Electronics Corporation DC DC Converters ISL8205MIRZ-T

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 5A 2.6V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 5A 2.6V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8205MIRZ-T-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8205MIRZ-T-ND
DC DC Converters ISL8205MIRZ-T-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 5A 2.6V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 5A 2.6V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8205MIRZ-T
921984-ISL8205MIRZ-T
Power Supplies Board Mount DCDC Converters - ISL8205MIRZ-T 921984-ISL8205MIRZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921984-ISL8205MIRZ-T Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V - - - 5A 2.6V - 5.5V Input Package: 22-PowerFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: ISL8205 Categories: Power Supplies - Board Mount Case / Package: 22-QFN (7.5x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921984-ISL8205MIRZ-T
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V - - - 5A 2.6V - 5.5V Input
Package: 22-PowerFQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL8205
Categories: Power Supplies - Board Mount
Case / Package: 22-QFN (7.5x4.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number ISL8205MIRZ-T-ND 921984-ISL8205MIRZ-T
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - ISL8205MIRZ-T
Type DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details