Renesas Electronics Corporation DC DC Converters ISL8204MIRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 4A 1V - 20V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 4A 1V - 20V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8204MIRZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8204MIRZ-ND
DC DC Converters ISL8204MIRZ-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 4A 1V - 20V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 4A 1V - 20V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
133130-ISL8204MIRZ
Power Supplies - Board Mount 133130-ISL8204MIRZ
Manufacturer: Intersil Win Source Part Number: 133130-ISL8204MIRZ Category: Power Supplies - Board Mount Family: DC DC Converters Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 15-BQFN Size / Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 1V Voltage - Input (Max): 20V Voltage - Output 1: 0.6 ~ 6 V Efficiency: 95% Alternative Parts (Cross-Reference): LMZ22003TZE/NOPB; ISL8204MIRZ-T; LTM4625IY; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 133130-ISL8204MIRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 15-BQFN
Size / Dimension: 0.59" L x 0.59" W x 0.14" H (15.0mm x 15.0mm x 3.5mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 1V
Voltage - Input (Max): 20V
Voltage - Output 1: 0.6 ~ 6 V
Efficiency: 95%
Alternative Parts (Cross-Reference): LMZ22003TZE/NOPB; ISL8204MIRZ-T; LTM4625IY;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Dc-Dc Converter; Dc / Dc Converter Type Renesas - 60R4191 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Converter; Dc / Dc Converter Type Renesas
60R4191
Ic, Dc-Dc Converter; Dc / Dc Converter Type Renesas 60R4191
IC, DC-DC CONVERTER; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:15Pins; Output Current:4A; Output Voltage Min:600mV; Product Range:-RoHS Compliant: Yes

IC, DC-DC CONVERTER; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:15Pins; Output Current:4A; Output Voltage Min:600mV; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ISL8204MIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8204MIRZ
Power Supplies - Board Mount - DC DC Converters ISL8204MIRZ
DC DC CONVERTER 0.6-6V

DC DC CONVERTER 0.6-6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ISL8204MIRZ-ND 133130-ISL8204MIRZ 60R4191 ISL8204MIRZ
Product Name DC DC Converters Power Supplies - Board Mount Ic, Dc-Dc Converter; Dc / Dc Converter Type Renesas Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps 4 amps
DC Input Voltage 1.0 to 20.0 volts 1.0 to 20.0 volts 1.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Power Supply / ATX PC Power Supply - fsp250-52fgb-24v-19361 - TPS Elektronik GmbH
Specs
DC Output Power 250 watts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details