Renesas Electronics Corporation DC DC Converters ISL8202MIRZ-T7A

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 3A 2.6V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 3A 2.6V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - ISL8202MIRZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8202MIRZ-T7ATR-ND
DC DC Converters ISL8202MIRZ-T7ATR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 3A 2.6V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.2V 3A 2.6V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ISL8202MIRZ-T7A
921983-ISL8202MIRZ-T7A
Power Supplies Board Mount DCDC Converters - ISL8202MIRZ-T7A 921983-ISL8202MIRZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 921983-ISL8202MIRZ-T 7A Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.2V - - - 3A 2.6V - 5.5V Input Package: 22-PowerFQFN Module Package: Reel - TR Mounting: Surface Mount Family Name: ISL8202 Categories: Power Supplies - Board Mount Case / Package: 22-QFN (7.5x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL8202MIRZ-T7A, ISL8202MIRZ-T7ATR, ISL8202MIRZ-T7ACT, ISL8202MIRZ-T7ADKR

Manufacturer: Renesas Electronics America
Win Source Part Number: 921983-ISL8202MIRZ-T7A
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.2V - - - 3A 2.6V - 5.5V Input
Package: 22-PowerFQFN Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL8202
Categories: Power Supplies - Board Mount
Case / Package: 22-QFN (7.5x4.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL8202MIRZ-T7A, ISL8202MIRZ-T7ATR, ISL8202MIRZ-T7ACT, ISL8202MIRZ-T7ADKR

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 1.835Mhz, Qfn-22; Dc / Dc Converter Type Renesas - 92Y3554 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.835Mhz, Qfn-22; Dc / Dc Converter Type Renesas
92Y3554
Dc/dc Conv, Sync Buck, 1.835Mhz, Qfn-22; Dc / Dc Converter Type Renesas 92Y3554
DC/DC CONV, SYNC BUCK, 1.835MHZ, QFN-22; DC / DC Converter Type:Module; Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:22Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.835MHZ, QFN-22; DC / DC Converter Type:Module; Input Voltage Min:2.6V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:22Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ISL8202MIRZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8202MIRZ-T7A
Power Supplies - Board Mount - DC DC Converters ISL8202MIRZ-T7A
DC DC CONVERTER 0.6-5.2V

DC DC CONVERTER 0.6-5.2V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ISL8202MIRZ-T7ATR-ND 921983-ISL8202MIRZ-T7A 92Y3554 ISL8202MIRZ-T7A
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - ISL8202MIRZ-T7A Dc/dc Conv, Sync Buck, 1.835Mhz, Qfn-22; Dc / Dc Converter Type Renesas Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 2.6 to 5.5 volts 2.6 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227851 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details